Radiall Attenuators R414701161

Description
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414701161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414701161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414701161
Attenuator - Fixed Coaxial R414701161
N Attenuator 1 dB 18 GHz 2W

N Attenuator 1 dB 18 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414701161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414701161
RF and Wireless - Attenuators R414701161
ATTENUATOR: N 1DB 8GHZ 2W 50OHMS

ATTENUATOR: N 1DB 8GHZ 2W 50OHMS

Supplier's Site
Attenuators - R414701161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414701161
Attenuators R414701161
RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414701161-ND R414701161 R414701161 R414701161
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 1 dB 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
RF Attenuators - 2823263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Fixed Attenuators - NFA2650 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details