Radiall Attenuator - Fixed Coaxial R414700161

Description
N Attenuator 0 dB 18 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 0 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414700161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414700161
Attenuator - Fixed Coaxial R414700161
N Attenuator 0 dB 18 GHz 2W

N Attenuator 0 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414700161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R414700161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414700161
Attenuators R414700161
RF Attenuators 0dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 0dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414700161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414700161
RF and Wireless - Attenuators R414700161
ATTENUATOR: N 0DB 18GHZ 2W 50OHM

ATTENUATOR: N 0DB 18GHZ 2W 50OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414700161 2201-R414700161-ND R414700161 R414700161
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details