Radiall Attenuator - Fixed Coaxial R414700000

Description
N Attenuator 0 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 0 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414700000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414700000
Attenuator - Fixed Coaxial R414700000
N Attenuator 0 dB 12.4 GHz 2W

N Attenuator 0 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414700000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 0dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R414700000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414700000
Attenuators R414700000
RF Attenuators 0dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 0dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414700000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414700000
RF and Wireless - Attenuators R414700000
ATTENUATOR: N 0DB 12.4GHZ 2W 50O

ATTENUATOR: N 0DB 12.4GHZ 2W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414700000 2201-R414700000-ND R414700000 R414700000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0067, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details