Radiall Attenuator - Fixed Coaxial R414530000

Description
TNC Attenuator 30 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 30 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414530000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414530000
Attenuator - Fixed Coaxial R414530000
TNC Attenuator 30 dB 12.4 GHz 2W

TNC Attenuator 30 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414530000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 30dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuators - R414530000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414530000
Attenuators R414530000
RF Attenuators 30dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414530000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414530000
RF and Wireless - Attenuators R414530000
ATTENUATOR: TNC 30DB 12.4GHZ 2W

ATTENUATOR: TNC 30DB 12.4GHZ 2W

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414530000 2201-R414530000-ND R414530000 R414530000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details