Radiall Attenuator - Fixed Coaxial R414520000

Description
TNC Attenuator 20 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 20 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414520000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414520000
Attenuator - Fixed Coaxial R414520000
TNC Attenuator 20 dB 12.4 GHz 2W

TNC Attenuator 20 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414520000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 20dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414520000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414520000
RF and Wireless - Attenuators R414520000
ATTENUATOR: TNC 20DB 12.4GHZ 2W

ATTENUATOR: TNC 20DB 12.4GHZ 2W

Supplier's Site
Attenuators - R414520000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414520000
Attenuators R414520000
RF Attenuators 20dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414520000 2201-R414520000-ND R414520000 R414520000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3580-05 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 5 dB
View Details
5 suppliers
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details