Radiall Attenuator - Fixed Coaxial R414519161

Description
TNC Attenuator 19 dB 18 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 19 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414519161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414519161
Attenuator - Fixed Coaxial R414519161
TNC Attenuator 19 dB 18 GHz 2W

TNC Attenuator 19 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414519161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414519161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414519161
RF and Wireless - Attenuators R414519161
ATTENUATOR: TNC 19DB 18GHZ 2W 50

ATTENUATOR: TNC 19DB 18GHZ 2W 50

Supplier's Site
Attenuators - R414519161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414519161
Attenuators R414519161
RF Attenuators 19dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 19dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414519161 2201-R414519161-ND R414519161 R414519161
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-RCAT-09+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 4-SMD, No Lead
View Details