Radiall Attenuator - Fixed Coaxial R414518161

Description
TNC Attenuator 18 dB 18 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 18 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414518161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414518161
Attenuator - Fixed Coaxial R414518161
TNC Attenuator 18 dB 18 GHz 2W

TNC Attenuator 18 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414518161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 16dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 16dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414518161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414518161
RF and Wireless - Attenuators R414518161
ATTENUATOR: TNC 18DB 18GHZ 2W 50

ATTENUATOR: TNC 18DB 18GHZ 2W 50

Supplier's Site
Attenuators - R414518161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414518161
Attenuators R414518161
RF Attenuators 16dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 16dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414518161 2201-R414518161-ND R414518161 R414518161
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details