Radiall Attenuators R414515161

Description
RF Attenuators 15dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414515161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 15dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414515161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414515161
Attenuator - Fixed Coaxial R414515161
TNC Attenuator 15 dB 18 GHz 2W

TNC Attenuator 15 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - R414515161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414515161
Attenuators R414515161
RF Attenuators 15dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 15dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414515161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414515161
RF and Wireless - Attenuators R414515161
ATTENUATOR: TNC 15DB 18GHZ 2W 50

ATTENUATOR: TNC 15DB 18GHZ 2W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414515161-ND R414515161 R414515161 R414515161
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 15 dB 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details