Radiall Attenuator - Fixed Coaxial R414513161

Description
TNC Attenuator 13 dB 18 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 13 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414513161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414513161
Attenuator - Fixed Coaxial R414513161
TNC Attenuator 13 dB 18 GHz 2W

TNC Attenuator 13 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414513161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 13dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 13dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuators - R414513161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414513161
Attenuators R414513161
RF Attenuators 13dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 13dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414513161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414513161
RF and Wireless - Attenuators R414513161
ATTENUATOR: TNC 13DB 18GHZ 2W 50

ATTENUATOR: TNC 13DB 18GHZ 2W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414513161 2201-R414513161-ND R414513161 R414513161
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
5 suppliers
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details