Radiall Attenuators R414512161

Description
RF Attenuators 12dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414512161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 12dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414512161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414512161
Attenuator - Fixed Coaxial R414512161
TNC Attenuator 12 dB 18 GHz 2W

TNC Attenuator 12 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - R414512161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414512161
Attenuators R414512161
RF Attenuators 12dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 12dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414512161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414512161
RF and Wireless - Attenuators R414512161
ATTENUATOR: TNC 12DB 18GHZ 2W 50

ATTENUATOR: TNC 12DB 18GHZ 2W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414512161-ND R414512161 R414512161 R414512161
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 12 dB 12 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz - AA116-72LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0040 to 2 GHz
Attenuation 15 dB
View Details
7 suppliers
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details