Radiall Attenuators R414511161

Description
RF Attenuators 11dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 11dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414511161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 11dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 11dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414511161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414511161
Attenuator - Fixed Coaxial R414511161
TNC Attenuator 11 dB 18 GHz 2W

TNC Attenuator 11 dB 18 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414511161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414511161
RF and Wireless - Attenuators R414511161
ATTENUATOR: TNC 11DB 18GHZ 2W 50

ATTENUATOR: TNC 11DB 18GHZ 2W 50

Supplier's Site
Attenuators - R414511161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414511161
Attenuators R414511161
RF Attenuators 11dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 11dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414511161-ND R414511161 R414511161 R414511161
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 11 dB 11 dB 11 dB 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Digitally Controlled Attenuators - NDA-2000-10000-60-0.1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.1000
Frequency 2 GHz
View Details