Radiall Attenuators R414509161

Description
RF Attenuators 9dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 9dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414509161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 9dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414509161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414509161
Attenuator - Fixed Coaxial R414509161
TNC Attenuator 9 dB 18 GHz 2W

TNC Attenuator 9 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - R414509161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414509161
Attenuators R414509161
RF Attenuators 9dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 9dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414509161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414509161
RF and Wireless - Attenuators R414509161
ATTENUATOR: TNC 9DB 18GHZ 2W 50O

ATTENUATOR: TNC 9DB 18GHZ 2W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414509161-ND R414509161 R414509161 R414509161
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 9 dB 9 dB 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-YAT-8A+CT-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers