Radiall Attenuators R414505000

Description
RF Attenuators 5dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414505000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 5dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414505000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414505000
Attenuator - Fixed Coaxial R414505000
TNC Attenuator 5 dB 12.4 GHz 2W

TNC Attenuator 5 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - R414505000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414505000
Attenuators R414505000
RF Attenuators 5dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 5dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414505000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414505000
RF and Wireless - Attenuators R414505000
ATTENUATOR: TNC 5DB 12.4GHZ 2W 5

ATTENUATOR: TNC 5DB 12.4GHZ 2W 5

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414505000-ND R414505000 R414505000 R414505000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 5 dB 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-HAT-9A+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers