Radiall Attenuator - Fixed Coaxial R414501161

Description
TNC Attenuator 1 dB 18 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 1 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414501161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414501161
Attenuator - Fixed Coaxial R414501161
TNC Attenuator 1 dB 18 GHz 2W

TNC Attenuator 1 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414501161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuators - R414501161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414501161
Attenuators R414501161
RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414501161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414501161
RF and Wireless - Attenuators R414501161
ATTENUATOR: TNC 1DB 18GHZ 2W 50O

ATTENUATOR: TNC 1DB 18GHZ 2W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414501161 2201-R414501161-ND R414501161 R414501161
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details