Radiall Attenuator - Fixed Coaxial R414500161

Description
TNC Attenuator 0 dB 18 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 0 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414500161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414500161
Attenuator - Fixed Coaxial R414500161
TNC Attenuator 0 dB 18 GHz 2W

TNC Attenuator 0 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414500161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuators - R414500161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414500161
Attenuators R414500161
RF Attenuators 0dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 0dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414500161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414500161
RF and Wireless - Attenuators R414500161
ATTENUATOR: TNC 0DB 18GHZ 2W 50O

ATTENUATOR: TNC 0DB 18GHZ 2W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414500161 2201-R414500161-ND R414500161 R414500161
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-4000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 2 GHz
View Details
Attenuators - 3157-RCAT-07+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 4-SMD, No Lead
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details