Radiall Attenuator - Fixed Coaxial R414500000

Description
TNC Attenuator 0 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 0 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414500000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414500000
Attenuator - Fixed Coaxial R414500000
TNC Attenuator 0 dB 12.4 GHz 2W

TNC Attenuator 0 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414500000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 0dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuators - R414500000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414500000
Attenuators R414500000
RF Attenuators 0dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 0dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414500000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414500000
RF and Wireless - Attenuators R414500000
ATTENUATOR: TNC 0DB 12.4GHZ 2W 5

ATTENUATOR: TNC 0DB 12.4GHZ 2W 5

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414500000 2201-R414500000-ND R414500000 R414500000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2240497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details