Radiall Attenuator - Fixed Coaxial R414430000

Description
BNC Attenuator 30 dB 8 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 30 dB 8 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414430000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414430000
Attenuator - Fixed Coaxial R414430000
BNC Attenuator 30 dB 8 GHz 2W

BNC Attenuator 30 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414430000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 30dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuators - R414430000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414430000
Attenuators R414430000
RF Attenuators 30dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414430000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414430000
RF and Wireless - Attenuators R414430000
ATTENUATOR: BNC 30DB 8GHZ 2W 50O

ATTENUATOR: BNC 30DB 8GHZ 2W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414430000 2201-R414430000-ND R414430000 R414430000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA3043TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Digitally Controlled Attenuators - NDA-20-20000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details