Radiall Attenuator - Fixed Coaxial R414412000

Description
BNC Attenuator 12 dB 8 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 12 dB 8 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414412000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414412000
Attenuator - Fixed Coaxial R414412000
BNC Attenuator 12 dB 8 GHz 2W

BNC Attenuator 12 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414412000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 12dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414412000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414412000
RF and Wireless - Attenuators R414412000
ATTENUATOR: BNC 12DB 8GHZ 2W 50O

ATTENUATOR: BNC 12DB 8GHZ 2W 50O

Supplier's Site
Attenuators - R414412000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414412000
Attenuators R414412000
RF Attenuators 12dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 12dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414412000 2201-R414412000-ND R414412000 R414412000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details