Radiall Attenuators R414409000

Description
RF Attenuators 9dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 9dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414409000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 9dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414409000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414409000
Attenuator - Fixed Coaxial R414409000
BNC Attenuator 9 dB 8 GHz 2W

BNC Attenuator 9 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - R414409000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414409000
Attenuators R414409000
RF Attenuators 9dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 9dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414409000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414409000
RF and Wireless - Attenuators R414409000
ATTENUATOR: BNC 9DB 8GHZ 2W 50OH

ATTENUATOR: BNC 9DB 8GHZ 2W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414409000-ND R414409000 R414409000 R414409000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 9 dB 9 dB 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN03-00110CH, Passive GaAs MMIC Attenuator Family - ATN03-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA2033TR7TR-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details