Radiall Attenuators R414403000

Description
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414403000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414403000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414403000
Attenuator - Fixed Coaxial R414403000
BNC Attenuator 3 dB 8 GHz 2W

BNC Attenuator 3 dB 8 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414403000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414403000
RF and Wireless - Attenuators R414403000
ATTENUATOR: BNC 3DB 8GHZ 2W 50OH

ATTENUATOR: BNC 3DB 8GHZ 2W 50OH

Supplier's Site
Attenuators - R414403000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414403000
Attenuators R414403000
RF Attenuators 3dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414403000-ND R414403000 R414403000 R414403000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
6 suppliers
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details