Radiall Attenuators R414402000

Description
RF Attenuators 2dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414402000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 2dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414402000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414402000
Attenuator - Fixed Coaxial R414402000
BNC Attenuator 2 dB 8 GHz 2W

BNC Attenuator 2 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - R414402000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414402000
Attenuators R414402000
RF Attenuators 2dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 2dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414402000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414402000
RF and Wireless - Attenuators R414402000
ATTENUATOR: BNC 2DB 8GHZ 2W 50OH

ATTENUATOR: BNC 2DB 8GHZ 2W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414402000-ND R414402000 R414402000 R414402000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 2 dB 2 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details