Radiall Attenuators R413V10000

Description
ATT 1.85MM M/F 10DB 67GHZ 1W {-A
Request a Quote
Description
ATT 1.85MM M/F 10DB 67GHZ 1W {-A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R413V10000 attenuator from Quarktwin Technology Ltd. is designed for RF applications with a nominal attenuation of 10 dB. It operates across a frequency range of DC to 67 GHz and maintains an impedance of 50 ohms. The device features a maximum voltage standing wave ratio (V.S.W.R) of 1.3 at DC-26.5 GHz, increasing to 1.75 at 50-67 GHz. Constructed with a stainless steel body and beryllium copper male center contact, the attenuator is plated with gold over nickel for enhanced conductivity. It is rated for a peak power of 50 W at 25°C and an average power of 1 W when free air cooled. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. The R413V10000 utilizes 1.85 mm connectors compliant with MIL C39012 standards and weighs approximately 10 grams. This product is suitable for engineers seeking reliable performance in high-frequency applications.

Datasheet Summary
Powered by GS/AI

The R413V10000 attenuator from Quarktwin Technology Ltd. is designed for RF applications with a nominal attenuation of 10 dB. It operates across a frequency range of DC to 67 GHz and maintains an impedance of 50 ohms. The device features a maximum voltage standing wave ratio (V.S.W.R) of 1.3 at DC-26.5 GHz, increasing to 1.75 at 50-67 GHz. Constructed with a stainless steel body and beryllium copper male center contact, the attenuator is plated with gold over nickel for enhanced conductivity. It is rated for a peak power of 50 W at 25°C and an average power of 1 W when free air cooled. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. The R413V10000 utilizes 1.85 mm connectors compliant with MIL C39012 standards and weighs approximately 10 grams. This product is suitable for engineers seeking reliable performance in high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413V10000-ND - DigiKey
Thief River Falls, MN, United States
ATT 1.85MM M/F 10DB 67GHZ 1W {-A

ATT 1.85MM M/F 10DB 67GHZ 1W {-A

Buy Now Datasheet
Attenuators - R413V10000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413V10000
Attenuators R413V10000
RF Attenuators 10dB 0 Hz ~ 67 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 67 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 2201-R413V10000-ND R413V10000
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
5 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-5+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 3.4 to 6.8 dB
View Details
2 suppliers
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details