Radiall Attenuators R413855000

Description
RF Attenuators 55dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 55dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413855000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 55dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 55dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413855000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413855000
Attenuator - Fixed Coaxial R413855000
Attenuator: SMA1.14 55 dB 18 GHz 2W 50 Ohms

Attenuator: SMA1.14 55 dB 18 GHz 2W 50 Ohms

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413855000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413855000
RF and Wireless - Attenuators R413855000
ATTENUATOR: SMA1.14 55DB 18GHZ 2

ATTENUATOR: SMA1.14 55DB 18GHZ 2

Supplier's Site
Attenuators - R413855000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413855000
Attenuators R413855000
RF Attenuators 55dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 55dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413855000-ND R413855000 R413855000 R413855000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 55 dB 55 dB 55 dB 55 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Specs
Frequency 0.0470 to 2 GHz
Attenuation 31.5 dB
Package Type QFN
View Details
Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details