Radiall Attenuators R413830121

Description
RF Attenuators 30dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413830121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 30dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413830121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413830121
Attenuator - Fixed Coaxial R413830121
SMA Attenuator 30 dB 26.5 GHz 2W

SMA Attenuator 30 dB 26.5 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413830121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413830121
RF and Wireless - Attenuators R413830121
ATTENUATOR: SMA1.14 30DB 26.5GHZ

ATTENUATOR: SMA1.14 30DB 26.5GHZ

Supplier's Site
Attenuators - R413830121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413830121
Attenuators R413830121
RF Attenuators 30dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 30dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413830121-ND R413830121 R413830121 R413830121
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 30 dB 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details