Radiall Attenuators R413830117

Description
ATT SMA1.14 30DB 12.4GHZ 2W
Request a Quote Datasheet
Description
ATT SMA1.14 30DB 12.4GHZ 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413830117-ND - DigiKey
Thief River Falls, MN, United States
ATT SMA1.14 30DB 12.4GHZ 2W

ATT SMA1.14 30DB 12.4GHZ 2W

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413830117 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413830117
Attenuator - Fixed Coaxial R413830117
Attenuator: SMA1.14 30 dB 12.4 GHz 2W 50 Ohms

Attenuator: SMA1.14 30 dB 12.4 GHz 2W 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 2201-R413830117-ND R413830117
Product Name Attenuators Attenuator - Fixed Coaxial
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details