Radiall Attenuator - Fixed Coaxial R413819121

Description
SMA Attenuator 19 dB 26.5 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 19 dB 26.5 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413819121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413819121
Attenuator - Fixed Coaxial R413819121
SMA Attenuator 19 dB 26.5 GHz 2W

SMA Attenuator 19 dB 26.5 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413819121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 19dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 19dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413819121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413819121
Attenuators R413819121
RF Attenuators 19dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 19dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413819121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413819121
RF and Wireless - Attenuators R413819121
ATTENUATOR: SMA.86 19DB 26.5GHZ

ATTENUATOR: SMA.86 19DB 26.5GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413819121 2201-R413819121-ND R413819121 R413819121
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
4 suppliers
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details