Radiall Attenuator - Fixed Coaxial R413818121

Description
SMA Attenuator 18 dB 26.5 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 18 dB 26.5 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413818121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413818121
Attenuator - Fixed Coaxial R413818121
SMA Attenuator 18 dB 26.5 GHz 2W

SMA Attenuator 18 dB 26.5 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413818121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 18dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 18dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413818121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413818121
RF and Wireless - Attenuators R413818121
ATTENUATOR: SMA.86 18DB 26.5GHZ

ATTENUATOR: SMA.86 18DB 26.5GHZ

Supplier's Site
Attenuators - R413818121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413818121
Attenuators R413818121
RF Attenuators 18dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 18dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413818121 2201-R413818121-ND R413818121 R413818121
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details