Radiall Attenuator - Fixed Coaxial R413818000

Description
SMA Attenuator 18 dB 18 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 18 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413818000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413818000
Attenuator - Fixed Coaxial R413818000
SMA Attenuator 18 dB 18 GHz 2W

SMA Attenuator 18 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413818000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 18dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 18dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413818000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413818000
Attenuators R413818000
RF Attenuators 18dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 18dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413818000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413818000
RF and Wireless - Attenuators R413818000
ATTENUATOR: SMA.86 18DB 18GHZ 2W

ATTENUATOR: SMA.86 18DB 18GHZ 2W

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413818000 2201-R413818000-ND R413818000 R413818000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details