Radiall Attenuators R413817121

Description
RF Attenuators 17dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 17dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413817121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 17dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 17dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413817121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413817121
Attenuator - Fixed Coaxial R413817121
SMA Attenuator 17 dB 26.5 GHz 2W

SMA Attenuator 17 dB 26.5 GHz 2W

Supplier's Site Datasheet
Attenuators - R413817121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413817121
Attenuators R413817121
RF Attenuators 17dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 17dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413817121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413817121
RF and Wireless - Attenuators R413817121
ATTENUATOR: SMA.86 17DB 26.5GHZ

ATTENUATOR: SMA.86 17DB 26.5GHZ

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413817121-ND R413817121 R413817121 R413817121
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 17 dB 17 dB 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN09-0067CH, Passive GaAs MMIC Attenuator Family - ATN09-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details