Radiall Attenuators R413817115

Description
RF Attenuators 17dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 17dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413817115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 17dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 17dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413817115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413817115
Attenuator - Fixed Coaxial R413817115
SMA Attenuator 17 dB 4 GHz 2W

SMA Attenuator 17 dB 4 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413817115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413817115
RF and Wireless - Attenuators R413817115
ATTENUATOR: SMA.86 17DB 4GHZ 2W

ATTENUATOR: SMA.86 17DB 4GHZ 2W

Supplier's Site
Attenuators - R413817115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413817115
Attenuators R413817115
RF Attenuators 17dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 17dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413817115-ND R413817115 R413817115 R413817115
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 17 dB 17 dB 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors Type N
View Details