Radiall Attenuator - Fixed Coaxial R413817000

Description
SMA Attenuator 17 dB 18 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 17 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413817000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413817000
Attenuator - Fixed Coaxial R413817000
SMA Attenuator 17 dB 18 GHz 2W

SMA Attenuator 17 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413817000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 17dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 17dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413817000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413817000
RF and Wireless - Attenuators R413817000
ATTENUATOR: SMA.86 17DB 18GHZ 2W

ATTENUATOR: SMA.86 17DB 18GHZ 2W

Supplier's Site
Attenuators - R413817000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413817000
Attenuators R413817000
RF Attenuators 17dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 17dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413817000 2201-R413817000-ND R413817000 R413817000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details