Radiall Attenuators R413816121

Description
RF Attenuators 16dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 16dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413816121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 16dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 16dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413816121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413816121
Attenuator - Fixed Coaxial R413816121
SMA Attenuator 16 dB 26.5 GHz 2W

SMA Attenuator 16 dB 26.5 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413816121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413816121
RF and Wireless - Attenuators R413816121
ATTENUATOR: SMA.86 16DB 26.5GHZ

ATTENUATOR: SMA.86 16DB 26.5GHZ

Supplier's Site
Attenuators - R413816121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413816121
Attenuators R413816121
RF Attenuators 16dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 16dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413816121-ND R413816121 R413816121 R413816121
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 16 dB 16 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuatorsuators - NPRA-9K-8000-80-1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Insertion Loss 9.5 dB
View Details
Attenuators - 3157-BW-S3W10+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN02-00110CH, Passive GaAs MMIC Attenuator Family - ATN02-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details