Radiall Attenuator - Fixed Coaxial R413815121

Description
SMA Attenuator 16 dB 26.5 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 16 dB 26.5 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413815121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413815121
Attenuator - Fixed Coaxial R413815121
SMA Attenuator 16 dB 26.5 GHz 2W

SMA Attenuator 16 dB 26.5 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413815121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413815121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413815121
Attenuators R413815121
RF Attenuators 15dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413815121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413815121
RF and Wireless - Attenuators R413815121
ATTENUATOR: SMA.86 15DB 26.5GHZ

ATTENUATOR: SMA.86 15DB 26.5GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413815121 2201-R413815121-ND R413815121 R413815121
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 7123327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Digitally Controlled Attenuators - NDA-18000-40000-50-0.05 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0500
Frequency 18 GHz
View Details