Radiall Attenuators R413812000

Description
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413812000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413812000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413812000
Attenuator - Fixed Coaxial R413812000
SMA Attenuator 12 dB 18 GHz 2W

SMA Attenuator 12 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - R413812000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413812000
Attenuators R413812000
RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413812000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413812000
RF and Wireless - Attenuators R413812000
ATTENUATOR: SMA.86 12DB 18GHZ 2W

ATTENUATOR: SMA.86 12DB 18GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413812000-ND R413812000 R413812000 R413812000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 12 dB 12 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 5dB Attenuator - ATN05-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
6GHz 6 BIT Attenuator - 852-RFSA3613TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details