Radiall Attenuators R413811115

Description
RF Attenuators 11dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 11dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413811115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 11dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 11dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413811115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413811115
Attenuator - Fixed Coaxial R413811115
SMA Attenuator 11 dB 4 GHz 2W

SMA Attenuator 11 dB 4 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413811115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413811115
RF and Wireless - Attenuators R413811115
ATTENUATOR: SMA.86 11DB 4GHZ 2W

ATTENUATOR: SMA.86 11DB 4GHZ 2W

Supplier's Site
Attenuators - R413811115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413811115
Attenuators R413811115
RF Attenuators 11dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 11dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413811115-ND R413811115 R413811115 R413811115
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 11 dB 11 dB 11 dB 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN17-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
75 Ohms Attenuators - N7A0305 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details