Radiall Attenuator - Fixed Coaxial R413809121

Description
SMA Attenuator 9 dB 26.5 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 9 dB 26.5 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413809121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413809121
Attenuator - Fixed Coaxial R413809121
SMA Attenuator 9 dB 26.5 GHz 2W

SMA Attenuator 9 dB 26.5 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413809121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413809121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413809121
Attenuators R413809121
RF Attenuators 9dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413809121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413809121
RF and Wireless - Attenuators R413809121
ATTENUATOR: SMA.86 9DB 26.5GHZ 2

ATTENUATOR: SMA.86 9DB 26.5GHZ 2

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413809121 2201-R413809121-ND R413809121 R413809121
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123018P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details