Radiall Attenuators R413809115

Description
RF Attenuators 9dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 9dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413809115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413809115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413809115
Attenuator - Fixed Coaxial R413809115
SMA Attenuator 9 dB 4 GHz 2W

SMA Attenuator 9 dB 4 GHz 2W

Supplier's Site Datasheet
Attenuators - R413809115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413809115
Attenuators R413809115
RF Attenuators 9dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413809115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413809115
RF and Wireless - Attenuators R413809115
ATTENUATOR: SMA.86 9DB 4GHZ 2W 5

ATTENUATOR: SMA.86 9DB 4GHZ 2W 5

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413809115-ND R413809115 R413809115 R413809115
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 9 dB 9 dB 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details