Radiall Attenuator - Fixed Coaxial R413809000

Description
SMA Attenuator 9 dB 18 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 9 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413809000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413809000
Attenuator - Fixed Coaxial R413809000
SMA Attenuator 9 dB 18 GHz 2W

SMA Attenuator 9 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413809000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413809000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413809000
RF and Wireless - Attenuators R413809000
ATTENUATOR: SMA.86 9DB 18GHZ 2W

ATTENUATOR: SMA.86 9DB 18GHZ 2W

Supplier's Site
Attenuators - R413809000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413809000
Attenuators R413809000
RF Attenuators 9dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413809000 2201-R413809000-ND R413809000 R413809000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details