Radiall Attenuators R413807115

Description
RF Attenuators 7dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413807115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413807115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413807115
Attenuator - Fixed Coaxial R413807115
SMA Attenuator 7 dB 4 GHz 2W

SMA Attenuator 7 dB 4 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413807115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413807115
RF and Wireless - Attenuators R413807115
ATTENUATOR: SMA.86 7DB 4GHZ 2W 5

ATTENUATOR: SMA.86 7DB 4GHZ 2W 5

Supplier's Site
Attenuators - R413807115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413807115
Attenuators R413807115
RF Attenuators 7dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413807115-ND R413807115 R413807115 R413807115
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 7 dB 7 dB 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.6 to 5 GHz
Insertion Loss 2.1 dB
View Details
2 suppliers
Coaxial Attenuator 10W 6GHz N - UIYCA10AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details