Radiall Attenuators R413807000

Description
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413807000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413807000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413807000
Attenuator - Fixed Coaxial R413807000
SMA Attenuator 7 dB 18 GHz 2W

SMA Attenuator 7 dB 18 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413807000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413807000
RF and Wireless - Attenuators R413807000
ATTENUATOR: SMA.86 7DB 18GHZ 2W

ATTENUATOR: SMA.86 7DB 18GHZ 2W

Supplier's Site
Attenuators - R413807000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413807000
Attenuators R413807000
RF Attenuators 7dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413807000-ND R413807000 R413807000 R413807000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 7 dB 7 dB 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2240498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details
Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details