Radiall Attenuators R413805121

Description
RF Attenuators 5dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413805121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413805121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413805121
Attenuator - Fixed Coaxial R413805121
SMA Attenuator 5 dB 26.5 GHz 2W

SMA Attenuator 5 dB 26.5 GHz 2W

Supplier's Site Datasheet
Attenuators - R413805121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413805121
Attenuators R413805121
RF Attenuators 5dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413805121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413805121
RF and Wireless - Attenuators R413805121
ATTENUATOR: SMA.86 5DB 26.5GHZ 2

ATTENUATOR: SMA.86 5DB 26.5GHZ 2

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413805121-ND R413805121 R413805121 R413805121
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 5 dB 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details