Radiall Attenuator - Fixed Coaxial R413805117

Description
2W DC-12.4 GHz SMA Coaxial Attenuator
Request a Quote Datasheet
Description
2W DC-12.4 GHz SMA Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413805117 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413805117
Attenuator - Fixed Coaxial R413805117
2W DC-12.4 GHz SMA Coaxial Attenuator

2W DC-12.4 GHz SMA Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R413805117-ND - DigiKey
Thief River Falls, MN, United States
ATT SMA.86 5DB 12.4GHZ 2W

ATT SMA.86 5DB 12.4GHZ 2W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators
Product Number R413805117 2201-R413805117-ND
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-100-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.1000 GHz
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details