Radiall Attenuators R413805115

Description
RF Attenuators 5dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413805115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413805115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413805115
Attenuator - Fixed Coaxial R413805115
SMA Attenuator 5 dB 4 GHz 2W

SMA Attenuator 5 dB 4 GHz 2W

Supplier's Site Datasheet
Attenuators - R413805115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413805115
Attenuators R413805115
RF Attenuators 5dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413805115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413805115
RF and Wireless - Attenuators R413805115
ATTENUATOR: SMA.86 5DB 4GHZ 2W 5

ATTENUATOR: SMA.86 5DB 4GHZ 2W 5

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413805115-ND R413805115 R413805115 R413805115
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 5 dB 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 7122930P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors BNC; BNC
View Details
Fixed Attenuators - NFA18K15 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details