Radiall Attenuators R413804000

Description
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413804000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413804000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413804000
Attenuator - Fixed Coaxial R413804000
2W DC-18 GHz SMA Coaxial Attenuator

2W DC-18 GHz SMA Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - R413804000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413804000
Attenuators R413804000
RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413804000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413804000
RF and Wireless - Attenuators R413804000
ATTENUATOR: SMA.86 4DB 18GHZ 2W

ATTENUATOR: SMA.86 4DB 18GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413804000-ND R413804000 R413804000 R413804000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 4 dB 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
ATN02-00110CH, Passive GaAs MMIC Attenuator Family - ATN02-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
RF Attenuators - 2823248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Fixed Attenuators - NFA2630 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details