Radiall Attenuator - Fixed Coaxial R413800000

Description
SMA Attenuator 0 dB 18 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 0 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413800000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413800000
Attenuator - Fixed Coaxial R413800000
SMA Attenuator 0 dB 18 GHz 2W

SMA Attenuator 0 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R413800000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413800000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413800000
RF and Wireless - Attenuators R413800000
ATTENUATOR: SMA.86 0DB 18GHZ 2W

ATTENUATOR: SMA.86 0DB 18GHZ 2W

Supplier's Site
Attenuators - R413800000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413800000
Attenuators R413800000
RF Attenuators 0dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 0dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413800000 2201-R413800000-ND R413800000 R413800000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details