Radiall Attenuator - Fixed Coaxial R413320000

Description
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 20 dB
Request a Quote Datasheet
Description
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 20 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413320000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413320000
Attenuator - Fixed Coaxial R413320000
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 20 dB

Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 20 dB

Supplier's Site Datasheet
Attenuators - 2201-R413320000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 20dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413320000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413320000
Attenuators R413320000
RF Attenuators 20dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413320000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413320000
RF and Wireless - Attenuators R413320000
ATTENUATOR: SMA 2.9 20DB 40GHZ 2

ATTENUATOR: SMA 2.9 20DB 40GHZ 2

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413320000 2201-R413320000-ND R413320000 R413320000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuator - Digitally Controlled - 1121480 - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.1000 to 31 GHz
Insertion Loss 2.7 dB
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details