Radiall Attenuators R413307000

Description
RF Attenuators 7dB 0Hz ~ 40GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 40GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413307000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 40GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 7dB 0Hz ~ 40GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413307000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413307000
Attenuator - Fixed Coaxial R413307000
Coaxial Attenuator SMA 2.9 DC-40 GHz 1W - 7 dB

Coaxial Attenuator SMA 2.9 DC-40 GHz 1W - 7 dB

Supplier's Site Datasheet
Attenuators - R413307000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413307000
Attenuators R413307000
RF Attenuators 7dB 0 Hz ~ 40 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 40 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413307000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413307000
RF and Wireless - Attenuators R413307000
ATTENUATOR: SMA 2.9 7DB 40GHZ 2W

ATTENUATOR: SMA 2.9 7DB 40GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413307000-ND R413307000 R413307000 R413307000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 7 dB 7 dB 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors Type N
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details