Radiall Attenuator - Fixed Coaxial R413306150

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Attenuator, part number R413306150, operates within a frequency range of DC to 40 GHz and has a nominal attenuation of 6 dB. It features a 50-ohm impedance and is designed for both peak power handling of 50 W at 25°C for short durations and average power handling of 2 W in free air cooling conditions. The device has a voltage standing wave ratio (V.S.W.R) of 1.25 for frequencies up to 26.5 GHz and 1.45 for frequencies between 26.5 and 40 GHz, with a deviation of ±0.4 dB and ±0.5 dB respectively. Constructed with a stainless steel body and beryllium copper contacts, the attenuator is equipped with SMA connectors compliant with MIL-C 39012 standards. It is suitable for operation in extreme temperatures ranging from -55°C to +125°C. The total weight of the component is approximately 6.2 grams. This attenuator is appropriate for applications requiring reliable performance in RF signal attenuation across a wide frequency range.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Attenuator, part number R413306150, operates within a frequency range of DC to 40 GHz and has a nominal attenuation of 6 dB. It features a 50-ohm impedance and is designed for both peak power handling of 50 W at 25°C for short durations and average power handling of 2 W in free air cooling conditions. The device has a voltage standing wave ratio (V.S.W.R) of 1.25 for frequencies up to 26.5 GHz and 1.45 for frequencies between 26.5 and 40 GHz, with a deviation of ±0.4 dB and ±0.5 dB respectively. Constructed with a stainless steel body and beryllium copper contacts, the attenuator is equipped with SMA connectors compliant with MIL-C 39012 standards. It is suitable for operation in extreme temperatures ranging from -55°C to +125°C. The total weight of the component is approximately 6.2 grams. This attenuator is appropriate for applications requiring reliable performance in RF signal attenuation across a wide frequency range.

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413306150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413306150
Attenuator - Fixed Coaxial R413306150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 2201-R413306150-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413306150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413306150
Attenuators R413306150
RF Attenuators 6dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413306150 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413306150
RF and Wireless - Attenuators R413306150
PRECISION ATTENUATOR: SMA2.9 6DB

PRECISION ATTENUATOR: SMA2.9 6DB

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413306150 2201-R413306150-ND R413306150 R413306150
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Frequency ? to 40 GHz 0.0 to 40 GHz 0.0 to 40 GHz
VSWR 1.45 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S30W5+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details