Radiall Attenuators R413305000

Description
RF Attenuators 5dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413305000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413305000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413305000
Attenuators R413305000
RF Attenuators 5dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413305000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413305000
RF and Wireless - Attenuators R413305000
ATTENUATOR: SMA 2.9 5DB 40GHZ 2W

ATTENUATOR: SMA 2.9 5DB 40GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413305000-ND R413305000 R413305000
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN00-00110CH, Passive GaAs MMIC Attenuator Family - ATN00-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details