Radiall Attenuators R412806000

Description
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 1W HEX In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 1W HEX In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412806000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 1W HEX In-Line Module

RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 1W HEX In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412806000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412806000
RF and Wireless - Attenuators R412806000
ATTENUATOR: 7-16 6DB 4 GHZ 1W 50

ATTENUATOR: 7-16 6DB 4 GHZ 1W 50

Supplier's Site
Attenuators - R412806000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412806000
Attenuators R412806000
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 1W HEX In-Line Module

RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 1W HEX In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412806000-ND R412806000 R412806000
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D09651-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o203006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details